Status: | Unknown |
---|---|
Series: | RZ Series |
RoHS: | Unknown |
Product Range | RZ Series |
---|---|
Relay Type | Power - General Purpose |
Coil Type | Non Latching |
Coil Voltage | 12VDC |
Contact Current | 16A |
Contact Voltage VAC | 250V |
Contact Voltage VDC | - |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
Relay, Spst-No, 250Vac, 16A | Newark Electronics |
RELAY, SPST-NO, 250VAC, 16A | element14 |
RZ Series General Purpose Power PCB Relay 5 mm Double Pinning 16 A 1-Form A (1 NO) Contact 12 VDC 360 Ohm 400 mW Silver Nickel | Avnet America |
Where can I find additional details, specifications and documents for a RZ03-1A4-D012.?
Additional datasheets, footprints and schematics for RZ03-1A4-D012. are listed on our Part Details page. You can also find images and similar parts to RZ03-1A4-D012. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZ03-1A4-D012. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZ03-1A4-D012. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZ03-1A4-D012. fall under?
The RZ03-1A4-D012. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RZ03-1A4-D012. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZ03-1A4-D012. you can contact the distributor directly for product support, shipping queries etc.
Is the RZ03-1A4-D012. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZ03-1A4-D012. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RZ03-1A4-D012..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZ03-1A4-D012. often in real-time on the comparison pages.
What if I can't find stock of RZ03-1A4-D012.?
You can fill out our help required form which you can use to request a quote for RZ03-1A4-D012. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.