Status: | Unknown |
---|---|
Series: | RZ Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | RZ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 360ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Nom | 250V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Nom Operating Power | 400mW |
Relay Type | Power |
Termination Type | Through Hole |
RZ POWER RELAY SPDT 12A 12VDC | TTI Europe |
General Purpose Relays 1 Form C 12 V 12 A | Rapid Electronics |
Relay, Spdt, 250Vac, 12A | Newark Electronics |
Power Relay SPDT 400VAC 12VDC Through Hole Box/Tube | Avnet America |
Where can I find additional details, specifications and documents for a RZ01-1C4-D012?
Additional datasheets, footprints and schematics for RZ01-1C4-D012 are listed on our Part Details page. You can also find images and similar parts to RZ01-1C4-D012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZ01-1C4-D012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZ01-1C4-D012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZ01-1C4-D012 fall under?
The RZ01-1C4-D012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RZ01-1C4-D012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZ01-1C4-D012 you can contact the distributor directly for product support, shipping queries etc.
Is the RZ01-1C4-D012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZ01-1C4-D012 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for RZ01-1C4-D012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZ01-1C4-D012 often in real-time on the comparison pages.
What if I can't find stock of RZ01-1C4-D012?
You can fill out our help required form which you can use to request a quote for RZ01-1C4-D012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.