Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | - |
Coil Resistance | - |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY, SPST-NC, 8A, 250VAC, TH | Farnell |
Rya50012 |Schrack Te Connectivity RYA50012 | Newark Electronics |
Where can I find additional details, specifications and documents for a RYA50012?
Additional datasheets, footprints and schematics for RYA50012 are listed on our Part Details page. You can also find images and similar parts to RYA50012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RYA50012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RYA50012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RYA50012 fall under?
The RYA50012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RYA50012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RYA50012 you can contact the distributor directly for product support, shipping queries etc.
Is the RYA50012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RYA50012 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RYA50012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RYA50012 often in real-time on the comparison pages.
What if I can't find stock of RYA50012?
You can fill out our help required form which you can use to request a quote for RYA50012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.