Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Prices starting from US$2.28
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 112ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spst-No, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 8A, 250VAC, TH | Farnell |
PCB Relay SPST-NO 8A 5Vdc AgNI gold/p | RS |
Miniature Power PCB Electromechanical Relay SPST-NO 8A 5VDC 112Ohm Through Hole | Avnet America |
Shrack, PCB Relay SPST-NO 8A 5Vdc AgNI gold/p | TE Connectivity RYA32005 | RS Americas |
POWER RELAY | TTI Europe |
Special Order: RYA32005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 223 mW Coil Resistance: 112 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 223 mW 112 Ω | Power Relay | Part Number: RYA32005 | Internal Number: 1-1393224-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RYA32005?
Additional datasheets, footprints and schematics for RYA32005 are listed on our Part Details page. You can also find images and similar parts to RYA32005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RYA32005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RYA32005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RYA32005 fall under?
The RYA32005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RYA32005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RYA32005 you can contact the distributor directly for product support, shipping queries etc.
Is the RYA32005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RYA32005 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, Avnet America and RS Americas have stock available or on a lead time for RYA32005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RYA32005 often in real-time on the comparison pages.
What if I can't find stock of RYA32005?
You can fill out our help required form which you can use to request a quote for RYA32005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.