Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.23
|
No stock
|
Buy Now | |
TTI Europe
from US$2.06
|
25,260
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
632
in stock
|
Buy Now | |
element14
from US$4.29
|
631
in stock
|
Buy Now | |
Farnell
from US$4.81
|
631
in stock
|
Buy Now | |
Avnet America
from US$4.04
|
-
|
Buy Now | |
RS Americas
from US$5.84
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.35kohm |
Approvals & Standards | VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Current | 10.2mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
External Depth | 10.1mm |
External Height | 12.3mm |
External Length / Height | 12.3mm |
External Width | 28.5mm |
Nom Operating Power | 245mW |
Relay Type | Power - General Purpose |
POWER RELAY 24V 8A 1CO THT | TTI Europe |
General Purpose Relay, Ryii Series, Power, Non Latching, Spdt, 24 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity RY612024 | Newark Electronics |
RELAY, SPDT, 250VAC, 8A | element14 |
PCB Relay SPDT 8A 24Vdc AgNi gold/p | RS |
Miniature Power PCB Electromechanical Relay SPDT-CO 8A 24VDC 2350Ohm Through Hole | Avnet America |
Shrack, PCB Relay SPDT 8A 24Vdc AgNi gold/p | TE Connectivity RY612024 | RS Americas |
Where can I find additional details, specifications and documents for a RY612024?
Additional datasheets, footprints and schematics for RY612024 are listed on our Part Details page. You can also find images and similar parts to RY612024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY612024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY612024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY612024 fall under?
The RY612024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY612024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY612024 you can contact the distributor directly for product support, shipping queries etc.
Is the RY612024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY612024 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RY612024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY612024 often in real-time on the comparison pages.
What if I can't find stock of RY612024?
You can fill out our help required form which you can use to request a quote for RY612024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.