Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.95
|
36,151
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
120,980
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
36,151
in stock
|
Buy Now | |
TE Store
from US$4.91
|
1,492
in stock
|
Buy Now | |
Heilind Electronics
from US$2.28
|
345
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.28
|
115
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$2.28
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.35kohm |
Approvals & Standards | VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Current | 10.2mA |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
External Depth | 10.1mm |
External Height | 12.3mm |
External Width | 28.5mm |
Nom Operating Power | 245mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 9ms |
Relay Type | Power - General Purpose |
Release Time | 5ms |
POWER RELAY 24V 8A 1CO THT | TTI Europe |
General Purpose Relay, Ryii Series, Power, Non Latching, Spdt, 24 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity RY611024 | Newark Electronics |
RELAY, SPDT, 250VAC, 8A | Farnell |
RY611024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 245 mW Coil Resistance: 2350 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 245 mW 2350 Ω | Power Relay | Part Number: RY611024 | Internal Number: 2-1393225-1 | TE Connectivity | TE Store |
RY611024 | Heilind Electronics |
Miniature Power PCB Electromechanical Relay SPDT-CO 8A 24VDC 2350Ohm Through Hole | Avnet America |
Shrack, Power Relay, SPDT,24VDC Coil,250VAC,8A,3.2mm Pnng, Wash-Tight, AgNi Cntcts | TE Connectivity RY611024 | RS Americas |
Where can I find additional details, specifications and documents for a RY611024?
Additional datasheets, footprints and schematics for RY611024 are listed on our Part Details page. You can also find images and similar parts to RY611024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY611024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY611024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY611024 fall under?
The RY611024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY611024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY611024 you can contact the distributor directly for product support, shipping queries etc.
Is the RY611024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY611024 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for RY611024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY611024 often in real-time on the comparison pages.
What if I can't find stock of RY611024?
You can fill out our help required form which you can use to request a quote for RY611024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.