Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.70
|
71,680
in stock
|
Buy Now | |
TE Store
from US$4.91
|
6,270
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
3,693
in stock
|
Buy Now | |
Farnell
from US$1.60
|
3,531
in stock
|
Buy Now | |
Heilind Electronics
from US$2.28
|
330
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.28
|
105
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 627ohm |
Approvals & Standards | VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Current | 19.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
Current Rating | 8A |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 5000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10.1mm |
External Height | 12.3mm |
External Length / Height | 12.3mm |
External Width | 28.5mm |
Lead Spacing | 3.2mm |
Must Actuate Voltage | 8.4VDC |
No. of Pins | 5Pins |
Nom Operating Power | 230mW |
Operating Frequency Max | 1200Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Weight | 8g |
POWER RELAY 12V 8A 1CO THT | TTI Europe |
RY611012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 230 mW Coil Resistance: 627 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 230 mW 627 Ω | Power Relay | Part Number: RY611012 | Internal Number: 1-1393225-9 | TE Connectivity | TE Store |
Relay, Spdt, 250Vac, 8A | Newark Electronics |
RELAY, SPDT, 250VAC, 8A | Farnell |
RY611012 | Heilind Electronics |
RY 8A SPDT pcb relay, 12Vdc | RS |
Miniature Power PCB Electromechanical Relay SPDT-CO 8A 12VDC 627Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RY611012?
Additional datasheets, footprints and schematics for RY611012 are listed on our Part Details page. You can also find images and similar parts to RY611012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY611012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY611012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY611012 fall under?
The RY611012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY611012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY611012 you can contact the distributor directly for product support, shipping queries etc.
Is the RY611012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY611012 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Farnell and Heilind Electronics have stock available or on a lead time for RY611012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY611012 often in real-time on the comparison pages.
What if I can't find stock of RY611012?
You can fill out our help required form which you can use to request a quote for RY611012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.