Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.33
|
1,644
in stock
|
Buy Now | |
TTI Europe
from US$1.21
|
46,160
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
4,970
in stock
|
Buy Now | |
Farnell
from US$1.98
|
4,720
in stock
|
Buy Now | |
TE Store
from US$4.91
|
1,564
in stock
|
Buy Now | |
Sorelec
-
|
21,200
in stock
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
RS Americas
from US$3.28
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 112ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
Current Rating | 8A |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 5000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10.1mm |
External Height | 12.3mm |
External Length / Height | 12.3mm |
External Width | 28.5mm |
Lead Spacing | 3.2mm |
Must Actuate Voltage | 3.5VDC |
No. of Pins | 5Pins |
Nom Operating Power | 223mW |
Operating Frequency Max | 1200Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Release Time | 3ms |
POWER RELAY 5V 8A 1CO THT | TTI Europe |
General Purpose Relay, Ryii Series, Power, Non Latching, Spdt, 5 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity RY611005 | Newark Electronics |
RELAY, SPDT, 250VAC, 8A | Farnell |
RY 8A SPCO pcb relay, 5Vdc | RS |
RY611005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 223 mW Coil Resistance: 112 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 223 mW 112 Ω | Power Relay | Part Number: RY611005 | Internal Number: 1-1393225-7 | TE Connectivity | TE Store |
Electromechanical Relay SPDT 8A 5VDC 112Ohm Through Hole | Avnet America |
Shrack, RY 8A SPCO pcb relay, 5Vdc | TE Connectivity RY611005 | RS Americas |
Where can I find additional details, specifications and documents for a RY611005?
Additional datasheets, footprints and schematics for RY611005 are listed on our Part Details page. You can also find images and similar parts to RY611005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY611005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY611005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY611005 fall under?
The RY611005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY611005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY611005 you can contact the distributor directly for product support, shipping queries etc.
Is the RY611005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY611005 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, RS and TE Store have stock available or on a lead time for RY611005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY611005 often in real-time on the comparison pages.
What if I can't find stock of RY611005?
You can fill out our help required form which you can use to request a quote for RY611005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.