Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 18VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 1.31kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Ry610018 |Potter&brumfield Te Connectivity RY610018 | Newark Electronics |
POWER RELAY, SPDT, 8A, 250VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a RY610018?
Additional datasheets, footprints and schematics for RY610018 are listed on our Part Details page. You can also find images and similar parts to RY610018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY610018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY610018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY610018 fall under?
The RY610018 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY610018 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY610018 you can contact the distributor directly for product support, shipping queries etc.
Is the RY610018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY610018 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RY610018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY610018 often in real-time on the comparison pages.
What if I can't find stock of RY610018?
You can fill out our help required form which you can use to request a quote for RY610018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.