Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 112ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL VDE |
Coil Current | 44mA |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 8A |
Contact Current DC Max | 8A |
Contact Current Max | 8A |
Contact Current Rating | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 30V |
DC Coil Power | 220mW |
External Depth | 12mm |
External Height | 28.5mm |
External Length / Height | 28.5mm |
External Width | 10.1mm |
Nom Operating Power | 223mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
PCB Hole Diameter | 1.3mm |
Power Rating | 220W |
Relay Type | Power - General Purpose |
Release Time | 3ms |
General Purpose Relays SPDT 8 A 5VDC | Rapid Electronics |
Relay, 8 A, 5 to 60 VDC, PCB, PCB, Single Contact, 112 +/- 10%, 223 mW | TE Connectivity RY610005 | RS Americas |
Where can I find additional details, specifications and documents for a RY610005?
Additional datasheets, footprints and schematics for RY610005 are listed on our Part Details page. You can also find images and similar parts to RY610005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY610005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY610005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY610005 fall under?
The RY610005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY610005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY610005 you can contact the distributor directly for product support, shipping queries etc.
Is the RY610005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY610005 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RY610005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY610005 often in real-time on the comparison pages.
What if I can't find stock of RY610005?
You can fill out our help required form which you can use to request a quote for RY610005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.