Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 2.35kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
RY533024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 245 mW Coil Resistance: 2350 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 245 mW 2350 Ω | Power Relay | Part Number: RY533024 | Internal Number: 8-1393224-9 | TE Connectivity | TE Store |
Power Relay, Spst-No, 8A, 250Vac, Th | Newark Electronics |
Miniature Power PCB Electromechanical Relay SPST-NO 8A 24VDC 2350Ohm Through Hole | Avnet America |
POWER RELAY 24V 8A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RY533024?
Additional datasheets, footprints and schematics for RY533024 are listed on our Part Details page. You can also find images and similar parts to RY533024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY533024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY533024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY533024 fall under?
The RY533024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY533024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY533024 you can contact the distributor directly for product support, shipping queries etc.
Is the RY533024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY533024 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for RY533024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY533024 often in real-time on the comparison pages.
What if I can't find stock of RY533024?
You can fill out our help required form which you can use to request a quote for RY533024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.