Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 627ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a RY530012?
Additional datasheets, footprints and schematics for RY530012 are listed on our Part Details page. You can also find images and similar parts to RY530012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY530012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY530012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY530012 fall under?
The RY530012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY530012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY530012 you can contact the distributor directly for product support, shipping queries etc.
Is the RY530012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY530012 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RY530012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY530012 often in real-time on the comparison pages.
What if I can't find stock of RY530012?
You can fill out our help required form which you can use to request a quote for RY530012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.