Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 627ohm |
Approvals & Standards | VDE |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 240V |
Current Rating | 8A |
DC Coil Power | 230mW |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 10.1mm |
External Height | 12.3mm |
External Length / Height | 12.3mm |
External Width | 28.5mm |
Flammability Rating | UL94 V-0 |
Lead Spacing | 3.2mm |
No. of Pins | 5Pins |
Nom Operating Power | 230mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power |
Release Time | 3ms |
Type | Reflow-solderable |
Voltage Rating VAC | 250VAC |
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole | Avnet America |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RY211012R?
Additional datasheets, footprints and schematics for RY211012R are listed on our Part Details page. You can also find images and similar parts to RY211012R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY211012R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY211012R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY211012R fall under?
The RY211012R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY211012R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY211012R you can contact the distributor directly for product support, shipping queries etc.
Is the RY211012R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY211012R have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for RY211012R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY211012R often in real-time on the comparison pages.
What if I can't find stock of RY211012R?
You can fill out our help required form which you can use to request a quote for RY211012R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.