Status: | Unknown |
---|---|
Series: | RX2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 8A |
Product Range | RX2 Series |
Relay Mounting | Through Hole |
Coil Type | AC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | - |
AC Coil Power | 0.75VA |
Coil Current | 3.2mA |
Coil Voltage VAC Nom | 230V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Current Rating | 8A |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Flammability Rating | UL94HB |
Lead Spacing | 5mm |
Mechanical Life | 1000000 |
Must Actuate Voltage | 172.5VAC |
No. of Pins | 8Pins |
Nom Operating Power | 0.75VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
Row Pitch | 7.5mm |
Voltage Rating VAC | 250V |
Weight | 13g |
Rx424730C |Potter&brumfield Te Connectivity RX424730C | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
RX2 Series Power PCB Relay with Transparent Cover 8A Pinning 5 mm Flux Proof 2-Form C (CO) Contacts 230 VAC 32500 Ohm 0.74 VA Silver Nickel Black | Avnet America |
Where can I find additional details, specifications and documents for a RX424730C?
Additional datasheets, footprints and schematics for RX424730C are listed on our Part Details page. You can also find images and similar parts to RX424730C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX424730C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX424730C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX424730C fall under?
The RX424730C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RX424730C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX424730C you can contact the distributor directly for product support, shipping queries etc.
Is the RX424730C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX424730C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RX424730C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX424730C often in real-time on the comparison pages.
What if I can't find stock of RX424730C?
You can fill out our help required form which you can use to request a quote for RX424730C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.