Status: | Unknown |
---|---|
Series: | RX2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RX2 Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.095kohm |
Approvals & Standards | - |
Coil Current | 21.9mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Current Rating | 8A |
DC Coil Power | 500mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Flammability Rating | UL94HB |
Lead Spacing | 5mm |
Mechanical Life | 5000000 |
Must Actuate Voltage | 16.4VDC |
No. of Pins | 8Pins |
Nom Operating Power | 500mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power |
Release Time | 2ms |
Row Pitch | 7.5mm |
Weight | 13g |
RELAY, DPDT, 250VAC, 8A | element14 |
Where can I find additional details, specifications and documents for a RX424024C?
Additional datasheets, footprints and schematics for RX424024C are listed on our Part Details page. You can also find images and similar parts to RX424024C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX424024C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX424024C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX424024C fall under?
The RX424024C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RX424024C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX424024C you can contact the distributor directly for product support, shipping queries etc.
Is the RX424024C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX424024C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RX424024C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX424024C often in real-time on the comparison pages.
What if I can't find stock of RX424024C?
You can fill out our help required form which you can use to request a quote for RX424024C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.