Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.3A |
Drain Source Voltage Vds | -12V |
On Resistance Rds(on) | 0.19ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 700mW |
Transistor Case Style | SOT-563T |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, P-CH, -12V, -1.3A, SOT-563T | Farnell |
Where can I find additional details, specifications and documents for a RW1A013ZPT2R?
Additional datasheets, footprints and schematics for RW1A013ZPT2R are listed on our Part Details page. You can also find images and similar parts to RW1A013ZPT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RW1A013ZPT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RW1A013ZPT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RW1A013ZPT2R fall under?
The RW1A013ZPT2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RW1A013ZPT2R when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RW1A013ZPT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RW1A013ZPT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RW1A013ZPT2R have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for RW1A013ZPT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RW1A013ZPT2R often in real-time on the comparison pages.
What if I can't find stock of RW1A013ZPT2R?
You can fill out our help required form which you can use to request a quote for RW1A013ZPT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.