Status: | Unknown |
---|---|
Series: | RVES Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 0.164" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | RVES Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ring Tongue Terminal, Rves Series, 8, M4, 10 Awg, 6.64 Mm , Vinyl Rohs Compliant: Yes |Multicomp Pro RVES5-4 | Newark Electronics |
CRIMP TERMINAL, RING, 4MM, YELLOW, PK100 | element14 |
Where can I find additional details, specifications and documents for a RVES5-4?
Additional datasheets, footprints and schematics for RVES5-4 are listed on our Part Details page. You can also find images and similar parts to RVES5-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RVES5-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RVES5-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RVES5-4 fall under?
The RVES5-4 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to RVES5-4 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RVES5-4 you can contact the distributor directly for product support, shipping queries etc.
Is the RVES5-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RVES5-4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RVES5-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RVES5-4 often in real-time on the comparison pages.
What if I can't find stock of RVES5-4?
You can fill out our help required form which you can use to request a quote for RVES5-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.