Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0267
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
3,789
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
14,228
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,789
in stock
|
Buy Now | |
element14
from US$0.07
|
3,789
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
3,178
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0496
|
-
|
Buy Now | |
Avnet Asia
from US$0.0267
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage drive makes this device ideal for portable equipment. |
Drive circuits can be simple. |
Built-in ESD Protection Diode. |
Package Code | DFN1006-3 |
---|---|
JEITA Package | SC-101 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 0.18 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 3.8 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2.7 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.4 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3.8 |
Power Dissipation (PD)[W] | 0.1 |
Drive Voltage[V] | 1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.4) |
Data Sheet |
---|
RV2C002UN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet Transistor, N Channel, 180 Ma, 20 V, 1.4 Ohm, 4.5 V, 1 V Rohs Compliant: Yes |Rohm RV2C002UNT2L | Newark Electronics |
MOSFET, N-CH, 20V, 0.18A, VML1006-3 | element14 |
N-CH 20V 0,18A 1400mOhm at 4,5V | Rutronik |
20V 180mA 2 Ohm N-ch DFN1006-3 | Future Electronics |
Trans MOSFET N-CH 20V ±0.18A 3-Pin DFN1006 T/R | Avnet America |
Trans MOSFET N-CH 20V �0.18A 3-Pin DFN1006 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RV2C002UNT2L?
Additional datasheets, footprints and schematics for RV2C002UNT2L are listed on our Part Details page. You can also find images and similar parts to RV2C002UNT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV2C002UNT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV2C002UNT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV2C002UNT2L fall under?
The RV2C002UNT2L is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RV2C002UNT2L when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV2C002UNT2L you can contact the distributor directly for product support, shipping queries etc.
Is the RV2C002UNT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RV2C002UNT2L have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RV2C002UNT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV2C002UNT2L often in real-time on the comparison pages.
What if I can't find stock of RV2C002UNT2L?
You can fill out our help required form which you can use to request a quote for RV2C002UNT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.