Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0496
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
CoreStaff
from US$0.10
|
6,568
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0496
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now |
Low voltage drive makes this device ideal for portable equipment. |
Drive circuits can be simple. |
Built-in ESD Protection Diode. |
Package Code | DFN1006-3 |
---|---|
JEITA Package | SC-101 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -0.1 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 10 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 6 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3.4 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.5 |
RDS(on)[Ω] VGS=Drive (Typ.) | 10 |
Power Dissipation (PD)[W] | 0.1 |
Drive Voltage[V] | -1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.4) |
Data Sheet |
---|
RV2C001ZP Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet Transistor, P Channel, -100 Ma, -20 V, 2.5 Ohm, -4.5 V, -1 V Rohs Compliant: Yes |Rohm RV2C001ZPT2L | Newark Electronics |
P-Channel 20 V 100 mA 100 mW Surface Mount Small Signal Mosfet - DFN1006-3 | Future Electronics |
Trans MOSFET P-CH 20V ±0.1A 3-Pin DFN1006 T/R | Avnet America |
MOSFET, P-CH, -20V, -0.1A, VML1006-3 | element14 |
Where can I find additional details, specifications and documents for a RV2C001ZPT2L?
Additional datasheets, footprints and schematics for RV2C001ZPT2L are listed on our Part Details page. You can also find images and similar parts to RV2C001ZPT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV2C001ZPT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV2C001ZPT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV2C001ZPT2L fall under?
The RV2C001ZPT2L is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to RV2C001ZPT2L when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV2C001ZPT2L you can contact the distributor directly for product support, shipping queries etc.
Is the RV2C001ZPT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RV2C001ZPT2L have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RV2C001ZPT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV2C001ZPT2L often in real-time on the comparison pages.
What if I can't find stock of RV2C001ZPT2L?
You can fill out our help required form which you can use to request a quote for RV2C001ZPT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.