Status: | Unknown |
---|---|
Series: | PolySwitch RUSBF Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
2,489
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
4,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
4,300
in stock
|
Buy Now | |
element14
from US$0.42
|
2,489
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RUSBF Series |
Holding Current | 1.2A |
Tripping Current | 2A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40 C |
Interrupting Capacity | 40A |
Rusbf120 |Raychem Te Connectivity RUSBF120 | Newark Electronics |
PTC Resettable Fuse 6V Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RUSBF Series |
RoHS: | Compliant |
Product Range | PolySwitch RUSBF Series |
---|---|
Voltage Rating | 6VDC |
Holding Current | 1.2A |
Tripping Current | 2A |
Time to Trip | 0.5s |
Fuse Shape | Round |
Current Rating Max | 40A |
Lead Spacing | 5.9mm |
Diameter | 6.9mm |
RoHS Compliant | Yes |
PTC Resettable Fuse 6V 1.2A RADIAL | Future Electronics |
Where can I find additional details, specifications and documents for a RUSBF120?
Additional datasheets, footprints and schematics for RUSBF120 are listed on our Part Details page. You can also find images and similar parts to RUSBF120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUSBF120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUSBF120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUSBF120 fall under?
The RUSBF120 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RUSBF120 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUSBF120 you can contact the distributor directly for product support, shipping queries etc.
Is the RUSBF120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUSBF120 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for RUSBF120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUSBF120 often in real-time on the comparison pages.
What if I can't find stock of RUSBF120?
You can fill out our help required form which you can use to request a quote for RUSBF120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.