Status: | Unknown |
---|---|
Series: | PolySwitch RUSBF Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.40 |
No stock
|
Buy Now | |
Newark Electronics | US$0.28 |
16,990
|
Buy Now | |
Rapid Electronics | US$0.69 |
16,990
|
Buy Now | |
Chip One Stop | US$0.59 |
16,990
|
Buy Now | |
element14 | US$0.25 |
3,065
|
Buy Now | |
Farnell | US$0.48 |
3,065
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
Avnet America | US$0.58 |
-
|
Buy Now |
Product Range | PolySwitch RUSBF Series |
---|---|
Holding Current | 900mA |
Tripping Current | 1.8A |
Voltage Rating | 16VDC |
Thermistor Mounting | Through Hole |
Operating Temperature Min | -40 C |
Lead Spacing | 5.8mm |
Rusbf090 |Raychem Te Connectivity RUSBF090 | Newark Electronics |
PTC Resettable Fuse 16V Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RUSBF Series |
RoHS: | Compliant |
Product Range | PolySwitch RUSBF Series |
---|---|
Voltage Rating | 16VDC |
Holding Current | 900mA |
Tripping Current | 1.8A |
Time to Trip | 1.2s |
Fuse Shape | Round |
Current Rating Max | 40A |
Lead Spacing | 5.8mm |
RoHS Compliant | Yes |
RUSBF polyswitch resettable fuse, 0.9A | RS |
Polymeric PTC Resettable Fuse 16V 900mA Ih Through Hole Radial, Disc | Future Electronics |
Where can I find additional details, specifications and documents for a RUSBF090?
Additional datasheets, footprints and schematics for RUSBF090 are listed on our Part Details page. You can also find images and similar parts to RUSBF090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUSBF090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUSBF090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUSBF090 fall under?
The RUSBF090 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RUSBF090 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUSBF090 you can contact the distributor directly for product support, shipping queries etc.
Is the RUSBF090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUSBF090 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for RUSBF090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUSBF090 often in real-time on the comparison pages.
What if I can't find stock of RUSBF090?
You can fill out our help required form which you can use to request a quote for RUSBF090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.