Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.008ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Transistor, N Channel, 10 A, 20 V, 0.008 Ohm, 4.5 V, 1 V Rohs Compliant: Yes |Rohm RUS100N02TB | Newark Electronics |
MOSFET, N-CH, 20V, 10A, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a RUS100N02TB..?
Additional datasheets, footprints and schematics for RUS100N02TB.. are listed on our Part Details page. You can also find images and similar parts to RUS100N02TB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUS100N02TB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUS100N02TB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUS100N02TB.. fall under?
The RUS100N02TB.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RUS100N02TB.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUS100N02TB.. you can contact the distributor directly for product support, shipping queries etc.
Is the RUS100N02TB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUS100N02TB.. have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RUS100N02TB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUS100N02TB.. often in real-time on the comparison pages.
What if I can't find stock of RUS100N02TB..?
You can fill out our help required form which you can use to request a quote for RUS100N02TB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.