Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultrafast recovery Trr = 60ns (@IF= 30A) |
Max Forward Voltage, VF = 1.5V (@ TC = 25°C) |
600V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | RURP3060 |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 30 |
trr Max (ns) | 60 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.5 |
IFSM Max (A) | 325 |
IR Max (mA) | 0.25 |
Package Type | TO-220-2 |
Fast Diode, 30A, 600V, To-220Ac | Newark Electronics |
DIODE, SOFT, 30A | element14 |
Where can I find additional details, specifications and documents for a RURP3060?
Additional datasheets, footprints and schematics for RURP3060 are listed on our Part Details page. You can also find images and similar parts to RURP3060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RURP3060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RURP3060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RURP3060 fall under?
The RURP3060 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RURP3060 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RURP3060 you can contact the distributor directly for product support, shipping queries etc.
Is the RURP3060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RURP3060 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RURP3060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RURP3060 often in real-time on the comparison pages.
What if I can't find stock of RURP3060?
You can fill out our help required form which you can use to request a quote for RURP3060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.