Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultrafast recovery Trr = 200ns (@IF= 80A) |
Max Forward Voltage, VF = 1.9V (@ TC = 25°C) |
1000V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Uninterruptible Power Supply |
Description | RURG80100 |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 80 |
trr Max (ns) | 200 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.9 |
IFSM Max (A) | 500 |
IR Max (mA) | 0.25 |
Package Type | TO-247-2 |
Rectifier diode,RURG80100 80A 1000V | RS |
Rectifier Diode, Single, 1 Kv, 80 A, 1.9 V, 200 Ns, 500 A Rohs Compliant: Yes |Onsemi RURG80100 | Newark Electronics |
RECT, STANDARD, 80A, 1KV, TO-247AB-2 | element14 |
Where can I find additional details, specifications and documents for a RURG80100?
Additional datasheets, footprints and schematics for RURG80100 are listed on our Part Details page. You can also find images and similar parts to RURG80100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RURG80100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RURG80100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RURG80100 fall under?
The RURG80100 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RURG80100 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RURG80100 you can contact the distributor directly for product support, shipping queries etc.
Is the RURG80100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RURG80100 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RURG80100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RURG80100 often in real-time on the comparison pages.
What if I can't find stock of RURG80100?
You can fill out our help required form which you can use to request a quote for RURG80100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.