Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultrafast recovery Trr = 60ns (@IF= 30A) |
Max Forward Voltage, VF = 1.5V (@ TC = 25°C) |
600V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | RURG3060CC |
---|---|
Compliance | Pb-free Halide free |
Type | Dual Common Cathode |
IO(rec) Max (A) | - |
trr Max (ns) | 60 |
VRRM Max (V) | 600 |
VFM Max (V) | - |
IFSM Max (A) | - |
IR Max (mA) | 0.25 |
Package Type | TO-247-3 |
DIODE, FAST, 30A, 600V, TO-247 | element14 |
Fast/Ultrafast Power Diode, Dual Common Cathode, 600 V, 30 A, 1.5 V, 55 Ns, 325 A Rohs Compliant: Yes |Onsemi RURG3060CC | Newark Electronics |
Where can I find additional details, specifications and documents for a RURG3060CC?
Additional datasheets, footprints and schematics for RURG3060CC are listed on our Part Details page. You can also find images and similar parts to RURG3060CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RURG3060CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RURG3060CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RURG3060CC fall under?
The RURG3060CC is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RURG3060CC when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RURG3060CC you can contact the distributor directly for product support, shipping queries etc.
Is the RURG3060CC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RURG3060CC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RURG3060CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RURG3060CC often in real-time on the comparison pages.
What if I can't find stock of RURG3060CC?
You can fill out our help required form which you can use to request a quote for RURG3060CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.