Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Low voltage(1.5V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
AEC-Q101 Qualified |
Package Code | SOT-323T |
---|---|
JEITA Package | SC-113A |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 2.5 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.08 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.049 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.039 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.08 |
Total gate charge Qg[nC] | 5 |
Power Dissipation (PD)[W] | 0.8 |
Drive Voltage[V] | 1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RUF025N02FRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, N-Ch, 20V, Tumt | Newark Electronics |
Transistor MOSFET N-CH 20V 2.5A 3-Pin TUMT Emboss T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 20V, TUMT | element14 |
Where can I find additional details, specifications and documents for a RUF025N02FRATL?
Additional datasheets, footprints and schematics for RUF025N02FRATL are listed on our Part Details page. You can also find images and similar parts to RUF025N02FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUF025N02FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUF025N02FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUF025N02FRATL fall under?
The RUF025N02FRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RUF025N02FRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUF025N02FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RUF025N02FRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RUF025N02FRATL have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for RUF025N02FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUF025N02FRATL often in real-time on the comparison pages.
What if I can't find stock of RUF025N02FRATL?
You can fill out our help required form which you can use to request a quote for RUF025N02FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.