Status: | Unknown |
---|---|
Series: | PolySwitch RUEF Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
15,792
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
48,777
in stock
|
Buy Now | |
element14
from US$0.25
|
35,258
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
35,257
in stock
|
Buy Now | |
Farnell
from US$0.27
|
35,257
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
16,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
2,950
in stock
|
Buy Now | |
CoreStaff
from US$0.35
|
2,701
in stock
|
Buy Now | |
Micros
from US$0.21
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
317
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RUEF Series |
Holding Current | 3A |
Tripping Current | 6A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Carrying Current Max | 100A |
External Depth | 3mm |
External Length / Height | 17.3mm |
External Width | 11.4mm |
Flammability Rating | UL94V-0 |
Height | 17.3mm |
Holding Current Max Ih | 3A |
Initial Resistance Max | 0.08ohm |
Initial Resistance Min | 0.02ohm |
Lead Diameter | 0.81mm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 30V |
PTC Fuse Case Style | Radial Leaded |
Reset Time | 20s |
Surface Tripped Temperature Max | 125°C |
Thermistor Type | PTC Resettable Fuse |
PTC Resettable Fuse 100A 10.8s 30V 20mOhm 2-Pin Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RUEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RUEF Series |
Holding Current | 3A |
Tripping Current | 6A |
Voltage Rating | 30V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
RUEF Series 30 V 3 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
FUSE, PTC RESET, 30V, 3A, RADIAL | element14 |
Fuse, Ptc Reset, 30V, 3A, Radial | Newark Electronics |
Fuse resettable RUEF radial 3A 30V | RS |
PolySwitch Resettable Device 30V 3A | Schukat Electronic |
Resettable fuse | Micros |
Where can I find additional details, specifications and documents for a RUEF300?
Additional datasheets, footprints and schematics for RUEF300 are listed on our Part Details page. You can also find images and similar parts to RUEF300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUEF300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUEF300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUEF300 fall under?
The RUEF300 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RUEF300 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUEF300 you can contact the distributor directly for product support, shipping queries etc.
Is the RUEF300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUEF300 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for RUEF300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUEF300 often in real-time on the comparison pages.
What if I can't find stock of RUEF300?
You can fill out our help required form which you can use to request a quote for RUEF300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.