Status: | Unknown |
---|---|
Series: | PolySwitch RUEF Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.25 |
21,670
|
Buy Now | |
TTI Europe | US$0.20 |
119,000
|
Buy Now | |
Future Electronics | US$0.21 |
55,224
|
Buy Now | |
Farnell | US$0.25 |
8,632
|
Buy Now | |
element14 | US$0.24 |
8,529
|
Buy Now | |
Newark Electronics | US$0.24 |
3,586
|
Buy Now | |
Rapid Electronics | US$0.56 |
758
|
Buy Now | |
Chip One Stop | US$0.56 |
758
|
Buy Now | |
CoreStaff | US$0.35 |
612
|
Buy Now | |
Distrelec | US$0.30 |
583
|
Buy Now | |
Schukat Electronic | US$0.22 |
320
|
Buy Now | |
Avnet America | US$0.46 |
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RUEF Series |
Holding Current | 2.5A |
Tripping Current | 5A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Carrying Current Max | 100A |
External Depth | 3mm |
External Length / Height | 18.3mm |
External Width | 11.4mm |
Flammability Rating | UL94V-0 |
Height | 18.3mm |
Holding Current Max Ih | 2.5A |
Initial Resistance Max | 0.07ohm |
Initial Resistance Min | 0.02ohm |
Lead Diameter | 0.51mm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 30V |
PTC Fuse Case Style | Radial Leaded |
Reset Time | 20s |
Surface Tripped Temperature Max | 125°C |
Thermistor Type | PTC Resettable Fuse |
PTC Resettable Fuse 100A 30V Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RUEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RUEF Series |
Holding Current | 2.5A |
Tripping Current | 5A |
Voltage Rating | 30V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
RUEF Series 30 V 2.5 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
Fuse resettable RUEF radial 2.5A 30V | RS |
FUSE, RESETTABLE PTC, 30V, 2.5A, TH | Farnell |
Fuse, Ptc Reset, 30V, 2.5A, Radial | Newark Electronics |
Littelfuse Radial Resettable Fuse 5A 40mOhm | Distrelec |
PolySwitch Resettable Device 30V 2,5A | Schukat Electronic |
Where can I find additional details, specifications and documents for a RUEF250?
Additional datasheets, footprints and schematics for RUEF250 are listed on our Part Details page. You can also find images and similar parts to RUEF250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUEF250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUEF250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUEF250 fall under?
The RUEF250 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RUEF250 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUEF250 you can contact the distributor directly for product support, shipping queries etc.
Is the RUEF250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUEF250 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Farnell and element14 have stock available or on a lead time for RUEF250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUEF250 often in real-time on the comparison pages.
What if I can't find stock of RUEF250?
You can fill out our help required form which you can use to request a quote for RUEF250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.