Status: | Unknown |
---|---|
Series: | PolySwitch RUEF Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.23 |
1,170
|
Buy Now | |
Future Electronics | US$0.19 |
32,223
|
Buy Now | |
TTI Europe | US$0.18 |
8,000
|
Buy Now | |
Distrelec | US$0.25 |
6,250
|
Buy Now | |
element14 | US$0.22 |
4,606
|
Buy Now | |
Farnell | US$0.21 |
3,974
|
Buy Now | |
CoreStaff | US$0.26 |
2,097
|
Buy Now | |
Rapid Electronics | US$0.22 |
1,935
|
Buy Now | |
Schukat Electronic | US$0.20 |
1,780
|
Buy Now | |
Micros | US$0.19 |
500
|
Buy Now | |
Newark Electronics | US$0.22 |
94
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RUEF Series |
Holding Current | 1.1A |
Tripping Current | 2.2A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Carrying Current Max | 100A |
External Depth | 3mm |
External Length / Height | 14.2mm |
External Width | 7.4mm |
Flammability Rating | UL94V-0 |
Height | 14.2mm |
Holding Current Max Ih | 1.1A |
Initial Resistance Max | 0.17ohm |
Initial Resistance Min | 0.05ohm |
Lead Diameter | 0.51mm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 30V |
PTC Fuse Case Style | Radial Leaded |
Reset Time | 20s |
Surface Tripped Temperature Max | 125°C |
Thermistor Type | PTC Resettable Fuse |
RUEF Series 30 V 1.1 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
Littelfuse Radial Resettable Fuse 2.2A 100mOhm | Distrelec |
POLYSWITCH, RADIAL, 1.1A | element14 |
PolySwitch Resettable Device 30V 1,1A | Schukat Electronic |
Fuse resettable RUEF radial 1.1A 30V | RS |
Resettable fuse | Micros |
Fuse, Ptc Reset, 30V, 1.1A, Radial | Newark Electronics |
Status: | Unknown |
---|---|
Series: | PolySwitch RUEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RUEF Series |
Holding Current | 1.1A |
Tripping Current | 2.2A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Interrupting Capacity | 40A |
PTC Resettable Fuse 100A 30V Bulk | Avnet America |
Where can I find additional details, specifications and documents for a RUEF110?
Additional datasheets, footprints and schematics for RUEF110 are listed on our Part Details page. You can also find images and similar parts to RUEF110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUEF110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUEF110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUEF110 fall under?
The RUEF110 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RUEF110 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUEF110 you can contact the distributor directly for product support, shipping queries etc.
Is the RUEF110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUEF110 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, element14 and Farnell have stock available or on a lead time for RUEF110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUEF110 often in real-time on the comparison pages.
What if I can't find stock of RUEF110?
You can fill out our help required form which you can use to request a quote for RUEF110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.