Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0461
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0358
|
22,710
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
11,749
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0243
|
6,000
in stock
|
Buy Now | |
element14
from US$0.05
|
2,628
in stock
|
Buy Now | |
Farnell
from US$0.0498
|
2,628
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0450
|
1,219
in stock
|
Buy Now | |
Rutronik
from US$0.0430
|
-
|
Buy Now | |
Future Electronics
from US$0.0327
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low voltage(0.9V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323FL |
---|---|
JEITA Package | SC-85 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 50 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=0.9V(Typ.) | 3 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.2 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 0.9 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1.05) |
Data Sheet |
---|
RU1J002YN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
0.9V Drive Nch Mosfet Rohs Compliant: Yes |Rohm RU1J002YNTCL | Newark Electronics |
Trans MOSFET N-CH 50V ±0.2A 3-Pin SOT-323FL T/R | Avnet America |
MOSFET,N-channel,50V,200mA,SOT323FL | RS |
MOSFET, N-CH, 50V, 0.2A, SOT-323FL | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 50V 0,2A SOT-323FL | Rutronik |
N-Channel 50 V 2.2 Ohm 150 mW SMT Small Signal Mosfet - UMT-3F | Future Electronics |
Where can I find additional details, specifications and documents for a RU1J002YNTCL?
Additional datasheets, footprints and schematics for RU1J002YNTCL are listed on our Part Details page. You can also find images and similar parts to RU1J002YNTCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RU1J002YNTCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RU1J002YNTCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RU1J002YNTCL fall under?
The RU1J002YNTCL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RU1J002YNTCL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RU1J002YNTCL you can contact the distributor directly for product support, shipping queries etc.
Is the RU1J002YNTCL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RU1J002YNTCL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and RS have stock available or on a lead time for RU1J002YNTCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RU1J002YNTCL often in real-time on the comparison pages.
What if I can't find stock of RU1J002YNTCL?
You can fill out our help required form which you can use to request a quote for RU1J002YNTCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.