Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0264
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0361
|
222,650
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,965
in stock
|
Buy Now | |
element14
from US$0.0382
|
1,965
in stock
|
Buy Now | |
Farnell
from US$0.0348
|
1,965
in stock
|
Buy Now | |
Rutronik
from US$0.0407
|
-
|
Buy Now | |
Future Electronics
from US$0.0264
|
-
|
Buy Now | |
Avnet America
from US$0.0269
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323FL |
---|---|
JEITA Package | SC-85 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -0.2 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.4 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.8 |
RDS(on)[Ω] VGS=Drive (Typ.) | 2.4 |
Total gate charge Qg[nC] | 1.4 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | -1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1.05) |
Data Sheet |
---|
RU1C002ZP Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -20V, -0.2A, Sot-323Fl | Newark Electronics |
MOSFET, P-CH, -20V, -0.2A, SOT-323FL | element14 |
MOSFET,P-channel,20V,200mA,SOT323FL | RS |
P-CH + ESD -20V -0,2A UMT3F | Rutronik |
RU1C002ZP Series 20 V 200 mA 1.2 Ohm Silicon SMT P-Channel Mosfet - UMT-3F | Future Electronics |
Trans MOSFET P-CH 20V ±0.2A 3-Pin SOT-323FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a RU1C002ZPTCL?
Additional datasheets, footprints and schematics for RU1C002ZPTCL are listed on our Part Details page. You can also find images and similar parts to RU1C002ZPTCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RU1C002ZPTCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RU1C002ZPTCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RU1C002ZPTCL fall under?
The RU1C002ZPTCL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RU1C002ZPTCL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RU1C002ZPTCL you can contact the distributor directly for product support, shipping queries etc.
Is the RU1C002ZPTCL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RU1C002ZPTCL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RU1C002ZPTCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RU1C002ZPTCL often in real-time on the comparison pages.
What if I can't find stock of RU1C002ZPTCL?
You can fill out our help required form which you can use to request a quote for RU1C002ZPTCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.