Status: | Unknown |
---|---|
Series: | RTX Series |
RoHS: | Unknown |
Prices starting from US$6.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.20
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$10.12
|
995
in stock
|
Buy Now | |
Chip One Stop
from US$11.60
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$6.55
|
75
in stock
|
Buy Now | |
element14
from US$11.78
|
75
in stock
|
Buy Now | |
Avnet America
from US$10.51
|
-
|
Buy Now | |
TTI Europe
from US$10.21
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 3VDC |
Contact Current | 16A |
Product Range | RTX Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
General Purpose Relays RTX3-1AT-B003 | Rapid Electronics |
Relay, Spst-No, 250Vac, 16A | Newark Electronics |
RELAY, SPST-NO, 250VAC, 16A | element14 |
Electromechanical Relay SPST-NO 16A 3VDC 14Ohm Through Hole | Avnet America |
RTX RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RTX3-1AT-B003?
Additional datasheets, footprints and schematics for RTX3-1AT-B003 are listed on our Part Details page. You can also find images and similar parts to RTX3-1AT-B003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTX3-1AT-B003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTX3-1AT-B003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTX3-1AT-B003 fall under?
The RTX3-1AT-B003 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTX3-1AT-B003 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTX3-1AT-B003 you can contact the distributor directly for product support, shipping queries etc.
Is the RTX3-1AT-B003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTX3-1AT-B003 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RTX3-1AT-B003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTX3-1AT-B003 often in real-time on the comparison pages.
What if I can't find stock of RTX3-1AT-B003?
You can fill out our help required form which you can use to request a quote for RTX3-1AT-B003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.