Status: | Unknown |
---|---|
Series: | RT1 Inrush Power Series |
RoHS: | Unknown |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.90
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$3.49
|
9,776
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
9,776
in stock
|
Buy Now | |
TTI Europe
from US$3.33
|
8,620
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
688
in stock
|
Buy Now | |
element14
from US$4.78
|
688
in stock
|
Buy Now | |
Farnell
from US$4.95
|
688
in stock
|
Buy Now | |
Avnet America
from US$4.51
|
-
|
Buy Now | |
RS Americas
from US$8.15
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Inrush Power Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Tungsten Silver Tin Oxide |
Coil Resistance | 360ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Relay Type | Power |
Sensor Cables SAC-3P-M8MS/1 5-PVC/ M 8FR-2L | Rapid Electronics |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
General Purpose Relay, Rt1 Inrush Power Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant: Yes |Schrack Te Connectivity RTS3T012.. | Newark Electronics |
RELAY, SPST-NO, 250VAC, 16A | element14 |
SPST (premake) hi-inrush relay,16A 12Vdc | RS |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America |
Shrack, SPST (premake) hi-inrush relay,16A 12Vdc | TE Connectivity RTS3T012 | RS Americas |
Where can I find additional details, specifications and documents for a RTS3T012?
Additional datasheets, footprints and schematics for RTS3T012 are listed on our Part Details page. You can also find images and similar parts to RTS3T012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTS3T012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTS3T012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTS3T012 fall under?
The RTS3T012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTS3T012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTS3T012 you can contact the distributor directly for product support, shipping queries etc.
Is the RTS3T012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTS3T012 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for RTS3T012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTS3T012 often in real-time on the comparison pages.
What if I can't find stock of RTS3T012?
You can fill out our help required form which you can use to request a quote for RTS3T012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.