Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Contact Configuration | SPST |
---|---|
Coil Voltage | 24VDC |
Contact Current | 20A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.44kohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
External Depth | 12.7mm |
External Height | 16mm |
External Length / Height | 16mm |
External Width | 29mm |
Nom Operating Power | 400mW |
Relay Type | Power |
General Purpose Relays RTS3LA24 | Rapid Electronics |
Rts3La24 |Potter&brumfield Te Connectivity RTS3LA24 | Newark Electronics |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet America |
RT I-POWER RELAY | TTI Europe |
RELAY, SPST, 250VAC, 20A | Farnell |
Where can I find additional details, specifications and documents for a RTS3LA24?
Additional datasheets, footprints and schematics for RTS3LA24 are listed on our Part Details page. You can also find images and similar parts to RTS3LA24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTS3LA24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTS3LA24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTS3LA24 fall under?
The RTS3LA24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTS3LA24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTS3LA24 you can contact the distributor directly for product support, shipping queries etc.
Is the RTS3LA24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTS3LA24 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for RTS3LA24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTS3LA24 often in real-time on the comparison pages.
What if I can't find stock of RTS3LA24?
You can fill out our help required form which you can use to request a quote for RTS3LA24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.