Status: | Unknown |
---|---|
Series: | RT1 Inrush Power Series |
RoHS: | Unknown |
Prices starting from US$3.45
Contact Configuration | SPST |
---|---|
Coil Voltage | 12VDC |
Contact Current | 20A |
Product Range | RT1 Inrush Power Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 360ohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
External Depth | 12.7mm |
External Height | 16mm |
External Length / Height | 16mm |
External Width | 29mm |
Nom Operating Power | 400mW |
Relay Type | Power |
Rts3La12 |Potter&brumfield Te Connectivity RTS3LA12 | Newark Electronics |
General Purpose Relays RTS3LA12 | Rapid Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America |
RT I-POWER RELAY | TTI Europe |
RELAY, SPST, 250VAC, 20A | Farnell |
Where can I find additional details, specifications and documents for a RTS3LA12?
Additional datasheets, footprints and schematics for RTS3LA12 are listed on our Part Details page. You can also find images and similar parts to RTS3LA12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTS3LA12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTS3LA12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTS3LA12 fall under?
The RTS3LA12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTS3LA12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTS3LA12 you can contact the distributor directly for product support, shipping queries etc.
Is the RTS3LA12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTS3LA12 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for RTS3LA12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTS3LA12 often in real-time on the comparison pages.
What if I can't find stock of RTS3LA12?
You can fill out our help required form which you can use to request a quote for RTS3LA12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.