Status: | Unknown |
---|---|
Series: | RT1 Inrush Power Series |
RoHS: | Unknown |
Prices starting from US$3.38
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Inrush Power Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 360ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1250V |
External Depth | 29mm |
External Height | 16mm |
External Length / Height | 16mm |
External Width | 12.7mm |
Nom Operating Power | 400mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -10°C |
Relay Type | Power |
Switching Voltage AC / DC Max | 250VAC |
SPST (AgSnO2) hi-inrush relay,16A 12Vdc | RS |
General Purpose Relays RTS3L012 RELAY RT-SERIES | Rapid Electronics |
Shrack, SPST (AgSnO2) hi-inrush relay,16A 12Vdc | TE Connectivity RTS3L012 | RS Americas |
|Schrack Te Connectivity RTS3L012 | Newark Electronics |
RT Series Inrush Power PCB Relay without Test Tab Monostable DC-Coil 1-Form A (NO) Contact 12 VDC 360 Ohm 400 mW Silver Tin Dioxide | Avnet America |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RTS3L012?
Additional datasheets, footprints and schematics for RTS3L012 are listed on our Part Details page. You can also find images and similar parts to RTS3L012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTS3L012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTS3L012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTS3L012 fall under?
The RTS3L012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTS3L012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTS3L012 you can contact the distributor directly for product support, shipping queries etc.
Is the RTS3L012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTS3L012 have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for RTS3L012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTS3L012 often in real-time on the comparison pages.
What if I can't find stock of RTS3L012?
You can fill out our help required form which you can use to request a quote for RTS3L012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.