Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,378
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5V-drive type |
Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 3.5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.056 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.042 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.04 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.056 |
Total gate charge Qg[nC] | 4.6 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RTL035N03 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N-Channel 1 W 30 V 79 mOhm Surface Mount 2.5 V Drive MosFet - TUMT-6 | Future Electronics |
Trans MOSFET N-CH 30V 3.5A 6-Pin TUMT T/R | Avnet America |
MOSFET, N, 30V, 3.5A | element14 |
Where can I find additional details, specifications and documents for a RTL035N03TR?
Additional datasheets, footprints and schematics for RTL035N03TR are listed on our Part Details page. You can also find images and similar parts to RTL035N03TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTL035N03TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTL035N03TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTL035N03TR you can contact the distributor directly for product support, shipping queries etc.
Is the RTL035N03TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RTL035N03TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and element14 have stock available or on a lead time for RTL035N03TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTL035N03TR often in real-time on the comparison pages.
What if I can't find stock of RTL035N03TR?
You can fill out our help required form which you can use to request a quote for RTL035N03TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.