Status: | Unknown |
---|---|
Series: | RTH Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RTH Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays 16A 12VDC 1 Form A(NO)PCB | Rapid Electronics |
Rthh4012Wg |Potter&brumfield Te Connectivity RTHH4012WG | Newark Electronics |
RT Series Power PCB Relay 16A 5 mm Pinning High Performance 1-Form A (NO) Contact 12 VDC 360 Ohm 400 mW Silver Nickel | Avnet America |
Where can I find additional details, specifications and documents for a RTHH4012WG?
Additional datasheets, footprints and schematics for RTHH4012WG are listed on our Part Details page. You can also find images and similar parts to RTHH4012WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTHH4012WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTHH4012WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTHH4012WG fall under?
The RTHH4012WG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTHH4012WG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTHH4012WG you can contact the distributor directly for product support, shipping queries etc.
Is the RTHH4012WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTHH4012WG have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for RTHH4012WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTHH4012WG often in real-time on the comparison pages.
What if I can't find stock of RTHH4012WG?
You can fill out our help required form which you can use to request a quote for RTHH4012WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.