Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
10,843
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5V-drive type |
Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323T |
---|---|
JEITA Package | SC-113A |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 2.5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.07 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.05 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.048 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.07 |
Total gate charge Qg[nC] | 3.7 |
Power Dissipation (PD)[W] | 0.8 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RTF025N03 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N-CH 30V 2,5A 48mOhm at 4,5V SOT-323T | Rutronik |
MOSFET,Nch,Vdss=30V,Id=2.5A,TUMT3 | RS |
N-Channel 0.8 W 30 V 98 mOhm Surface Mount 2.5 V Drive MosFet - TUMT-3 | Future Electronics |
Trans MOSFET N-CH 30V 2.5A 3-Pin TUMT T/R | Avnet America |
MOSFET, N, VGS -2.5 V | element14 |
Where can I find additional details, specifications and documents for a RTF025N03TL?
Additional datasheets, footprints and schematics for RTF025N03TL are listed on our Part Details page. You can also find images and similar parts to RTF025N03TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTF025N03TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTF025N03TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTF025N03TL you can contact the distributor directly for product support, shipping queries etc.
Is the RTF025N03TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RTF025N03TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, RS and Future Electronics have stock available or on a lead time for RTF025N03TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTF025N03TL often in real-time on the comparison pages.
What if I can't find stock of RTF025N03TL?
You can fill out our help required form which you can use to request a quote for RTF025N03TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.