Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
5,800
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
1,486
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.17ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 800mW |
Transistor Case Style | TUMT |
No. of Pins | 3Pins |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 1.5A |
Voltage Vgs Max | 12V |
N-CHANNEL MOSFET 30V 1,5A TUMT3 | Rutronik |
Mosfet,n Ch,30V,1.5A,tumt3 | Newark Electronics |
RTF015N03 Series N-Channel 30 V 240 mOhm 0.8 W Surface Mount Mosfet - TUMT-3 | Future Electronics |
MOSFET,N CH,30V,1.5A,TUMT3 | element14 |
Trans MOSFET N-CH 30V 1.5A 3-Pin TUMT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RTF015N03TL?
Additional datasheets, footprints and schematics for RTF015N03TL are listed on our Part Details page. You can also find images and similar parts to RTF015N03TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTF015N03TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTF015N03TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTF015N03TL fall under?
The RTF015N03TL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTF015N03TL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTF015N03TL you can contact the distributor directly for product support, shipping queries etc.
Is the RTF015N03TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTF015N03TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RTF015N03TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTF015N03TL often in real-time on the comparison pages.
What if I can't find stock of RTF015N03TL?
You can fill out our help required form which you can use to request a quote for RTF015N03TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.