Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.00
|
3,082
in stock
|
Buy Now | |
TTI Europe
from US$2.93
|
59,620
in stock
|
Buy Now | |
Newark Electronics
from US$5.18
|
4,884
in stock
|
Buy Now | |
Farnell
from US$4.90
|
4,724
in stock
|
Buy Now | |
Rapid Electronics
from US$4.13
|
4,402
in stock
|
Buy Now | |
TE Store
from US$12.55
|
2,080
in stock
|
Buy Now | |
Chip One Stop
from US$5.66
|
57
in stock
|
Buy Now | |
RS Americas
from US$8.51
|
2
in stock
|
Buy Now | |
Avnet America
from US$4.85
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 230V |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | AC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VAC Nom | 230V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
External Depth | 12.7mm |
External Height | 16.2mm |
External Width | 29mm |
Must Actuate Voltage | 172.5V |
Must Release Voltage | 34.5V |
Nom Operating Power | 0.74VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
Relay Type | Power - General Purpose |
Release Time | 6ms |
POWER RELAY 230AC 8A 2CO THT | TTI Europe |
Relay, 230Vac, 8A, Dpdt, Tht | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | Farnell |
General Purpose Relays RTE24730 | Rapid Electronics |
DPCO PCB power relay,8A 230Vac coil | RS |
RTE24730 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .74 VA Coil Resistance: 32500 Ω Standard Monostable, AC .5 – 1 VA .74 VA | Power Relay | Part Number: RTE24730 | Internal Number: 1-1393243-8 | Alias Number: AMPS-1-1393243-8 | TE Connectivity | TE Store |
Shrack, DPDT PCB power relay,8A 230Vac coil | TE Connectivity RTE24730 | RS Americas |
Electromechanical Relay DPDT 15A 230VAC 32.5KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RTE24730?
Additional datasheets, footprints and schematics for RTE24730 are listed on our Part Details page. You can also find images and similar parts to RTE24730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24730 fall under?
The RTE24730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24730 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24730 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, Rapid Electronics and RS have stock available or on a lead time for RTE24730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24730 often in real-time on the comparison pages.
What if I can't find stock of RTE24730?
You can fill out our help required form which you can use to request a quote for RTE24730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.