Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.27
|
814
in stock
|
Buy Now | |
TTI Europe
from US$2.73
|
12,680
in stock
|
Buy Now | |
TE Store
from US$8.48
|
7,810
in stock
|
Buy Now | |
Rapid Electronics
from US$4.36
|
2,661
in stock
|
Buy Now | |
Newark Electronics
from US$6.71
|
1,500
in stock
|
Buy Now | |
Farnell
from US$3.48
|
1,261
in stock
|
Buy Now | |
RS Americas
from US$5.74
|
290
in stock
|
Buy Now | |
Avnet America
from US$3.96
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 350ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
AC Coil Power | 0.76VA |
Approval Bodies | BEAB CSA KEMA-KEUR SEMKO SETI VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current DC Max | 12A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 5mm |
Weight | 10g |
POWER RELAY 24AC 8A 2CO THT | TTI Europe |
RTE24524 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .76 VA Coil Resistance: 350 Ω Standard Monostable, AC .5 – 1 VA .76 VA | Power Relay | Part Number: RTE24524 | Internal Number: 1-1393243-5 | TE Connectivity | TE Store |
General Purpose Relays RTE24524 | Rapid Electronics |
Rte24524 |Potter&brumfield Te Connectivity RTE24524 | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | Farnell |
DPCO PCB power relay,8A 24Vac coil | RS |
Shrack DPDT PCB power relay 8A 24Vac coil | TE Connectivity RTE24524 | RS Americas |
Electromechanical Relay DPDT 15A 24VAC 350Ohm Through Hole | Avnet America |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTE24524?
Additional datasheets, footprints and schematics for RTE24524 are listed on our Part Details page. You can also find images and similar parts to RTE24524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24524 fall under?
The RTE24524 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24524 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24524 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24524 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for RTE24524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24524 often in real-time on the comparison pages.
What if I can't find stock of RTE24524?
You can fill out our help required form which you can use to request a quote for RTE24524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.