Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$3.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.20
|
2,164
in stock
|
Buy Now | |
TE Store
from US$10.08
|
1,856
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
1,467
in stock
|
Buy Now | |
element14
from US$4.74
|
1,467
in stock
|
Buy Now | |
Farnell
from US$4.24
|
1,467
in stock
|
Buy Now | |
Rapid Electronics
from US$5.58
|
800
in stock
|
Buy Now | |
RS Americas
from US$6.83
|
7
in stock
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
TTI Europe
from US$3.71
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 10A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 28.8kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
PCB Relay DPDT 8A 110Vdc wash tight | RS |
RTE24110 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 420 mW Coil Resistance: 28800 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 420 mW 28800 Ω | Power Relay | Part Number: RTE24110 | Internal Number: 1-1393243-4 | TE Connectivity | TE Store |
Power Relay, Dpdt, 10A, 250Vac, Th | Newark Electronics |
POWER RELAY, DPDT, 10A, 250VAC, TH | element14 |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
Shrack, PCB Relay DPDT 8A 110Vdc wash tight | TE Connectivity RTE24110 | RS Americas |
Electromechanical Relay DPDT 15A 110VDC 28.8KOhm Through Hole | Avnet America |
POWER RELAY 110V 8A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RTE24110?
Additional datasheets, footprints and schematics for RTE24110 are listed on our Part Details page. You can also find images and similar parts to RTE24110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24110 fall under?
The RTE24110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24110 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24110 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for RTE24110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24110 often in real-time on the comparison pages.
What if I can't find stock of RTE24110?
You can fill out our help required form which you can use to request a quote for RTE24110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.