Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 5.52kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 48V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 15.7mm |
External Width | 12.7mm |
Nom Operating Power | 400mW |
Relay Type | Power |
Where can I find additional details, specifications and documents for a RTE24048A?
Additional datasheets, footprints and schematics for RTE24048A are listed on our Part Details page. You can also find images and similar parts to RTE24048A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24048A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24048A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24048A fall under?
The RTE24048A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24048A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24048A you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24048A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24048A have stock available?
There is no stock from authorised distributors for RTE24048A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24048A often in real-time on the comparison pages.
What if I can't find stock of RTE24048A?
You can fill out our help required form which you can use to request a quote for RTE24048A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.