Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.78
|
3,454
in stock
|
Buy Now | |
TTI Europe
from US$1.96
|
23,500
in stock
|
Buy Now | |
TE Store
from US$7.67
|
2,986
in stock
|
Buy Now | |
Rapid Electronics
from US$3.01
|
1,284
in stock
|
Buy Now | |
Newark Electronics
from US$5.15
|
402
in stock
|
Buy Now | |
Chip One Stop
from US$3.75
|
402
in stock
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
RS Americas
from US$3.68
|
-
|
Buy Now | |
Farnell
from US$3.01
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 5.76kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Current | 8.3mA |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 48V |
Contact Current AC Max | 8A |
Contact Current DC Max | 10A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 5mm |
Must Actuate Voltage | 33.6V |
Weight | 13g |
POWER RELAY 48V 8A 2CO THT | TTI Europe |
PCB Relay DPDT 8A 48Vdc wash tight | RS |
RTE24048 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 417 mW Coil Resistance: 5520 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 417 mW 5520 Ω | Power Relay | Part Number: RTE24048 | Internal Number: 1-1393243-1 | TE Connectivity | TE Store |
General Purpose Relays RTE24048 | Rapid Electronics |
Rte24048 |Schrack Te Connectivity RTE24048 | Newark Electronics |
Electromechanical Relay DPDT 15A 48VDC 5.52KOhm Through Hole | Avnet America |
Shrack, PCB Relay DPDT 8A 48Vdc wash tight | TE Connectivity RTE24048 | RS Americas |
RELAY, DPDT, 250VAC, 8A | Farnell |
Where can I find additional details, specifications and documents for a RTE24048?
Additional datasheets, footprints and schematics for RTE24048 are listed on our Part Details page. You can also find images and similar parts to RTE24048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24048 fall under?
The RTE24048 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24048 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24048 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24048 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for RTE24048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24048 often in real-time on the comparison pages.
What if I can't find stock of RTE24048?
You can fill out our help required form which you can use to request a quote for RTE24048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.