Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.84
|
3,911
in stock
|
Buy Now | |
TTI Europe
from US$1.53
|
85,940
in stock
|
Buy Now | |
Heilind Electronics
from US$1.52
|
19,020
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
17,309
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
12,041
in stock
|
Buy Now | |
Farnell
from US$3.35
|
12,031
in stock
|
Buy Now | |
TE Store
from US$5.72
|
10,113
in stock
|
Buy Now | |
Chip One Stop
from US$1.82
|
10,010
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.52
|
6,340
in stock
|
Buy Now | |
element14
from US$2.30
|
4,788
in stock
|
Buy Now | |
RS Americas
from US$4.27
|
520
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Current | 16.7mA |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current DC Max | 10A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 5mm |
Must Actuate Voltage | 16.8V |
POWER RELAY 24V 8A 2CO THT | TTI Europe |
RTE24024 | Heilind Electronics |
General Purpose Relays RTE24024 | Rapid Electronics |
Relay, Dpdt, 250Vac, 8A | Newark Electronics |
RTE24024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RTE24024 | Internal Number: 1-1393243-0 | Alias Number: AMPS-1-1393243-0 | TE Connectivity | TE Store |
RELAY, DPDT, 250VAC, 8A | element14 |
8A DPCO 5MM RT RELAY24VDC | RS |
Signal Relays, Power PCB, , 8A, Wash Tight, 2 CO, DPDT, 250VAC | TE Connectivity RTE24024 | RS Americas |
Electromechanical Relay DPDT 15A 24VDC 1.44KOhm Through Hole | Avnet America |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTE24024?
Additional datasheets, footprints and schematics for RTE24024 are listed on our Part Details page. You can also find images and similar parts to RTE24024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24024 fall under?
The RTE24024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24024 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24024 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for RTE24024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24024 often in real-time on the comparison pages.
What if I can't find stock of RTE24024?
You can fill out our help required form which you can use to request a quote for RTE24024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.