Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
1,820
in stock
|
Buy Now | |
TTI Europe
from US$1.29
|
68,300
in stock
|
Buy Now | |
TE Store
from US$5.72
|
43,798
in stock
|
Buy Now | |
element14
from US$3.73
|
18,165
in stock
|
Buy Now | |
Farnell
from US$2.21
|
14,020
in stock
|
Buy Now | |
Newark Electronics
from US$3.14
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
1,274
in stock
|
Buy Now | |
Chip One Stop
from US$2.40
|
683
in stock
|
Buy Now | |
RS Americas
from US$4.27
|
277
in stock
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | BEAB CSA OVE SEMKO UL VDE |
Coil Current | 33.3mA |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 400mW |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 5.0mm |
Nom Operating Power | 400mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
Relay Type | Power - General Purpose |
Release Time | 6ms |
Row Pitch | 7.5mm |
POWER RELAY 12V 8A 2CO THT | TTI Europe |
RTE24012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RTE24012 | Internal Number: 1393243-4 | TE Connectivity | TE Store |
RELAY, DPDT, 250VAC, 8A | element14 |
Em Rly Dpdt 8A 12Vdc 360Ohm Th Rohs Compliant: Yes |Schrack Te Connectivity RTE24012 | Newark Electronics |
DPDT PCB power relay,8A 12Vdc coil | RS |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
Relay, Monostable Magnetic Coil System, 8A, 2 Form C, DPDT, RT2 Series | TE Connectivity RTE24012 | RS Americas |
Electromechanical Relay DPDT 15A 12VDC 360Ohm Through Hole | Avnet America |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTE24012?
Additional datasheets, footprints and schematics for RTE24012 are listed on our Part Details page. You can also find images and similar parts to RTE24012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24012 fall under?
The RTE24012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24012 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24012 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for RTE24012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24012 often in real-time on the comparison pages.
What if I can't find stock of RTE24012?
You can fill out our help required form which you can use to request a quote for RTE24012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.