Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.06
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$1.81
|
28,800
in stock
|
Buy Now | |
TE Store
from US$6.46
|
6,786
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
2,157
in stock
|
Buy Now | |
element14
from US$3.76
|
2,154
in stock
|
Buy Now | |
Farnell
from US$2.59
|
2,147
in stock
|
Buy Now | |
Rapid Electronics
from US$3.42
|
1,509
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
412
in stock
|
Buy Now | |
RS Americas
from US$4.37
|
18
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 24VDC |
Contact Material | Silver Nickel |
Coil Resistance | 62ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 5V |
Contact Current DC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Nom | 400V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Nom Operating Power | 403mW |
Relay Type | Power |
POWER RELAY 5V 8A 2CO THT | TTI Europe |
RTE24005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 403 mW 62 Ω | Power Relay | Part Number: RTE24005 | Internal Number: 1393243-1 | TE Connectivity | TE Store |
Power Relay, 5Vdc, Dpdt, 8A, Tht Rohs Compliant: Yes |Schrack Te Connectivity RTE24005.. | Newark Electronics |
POWER RELAY, 5VDC, DPDT, 8A, THT | Farnell |
TE Connectivity RTE24005 5V 8A DPDT CO Relay RTE24 | Rapid Electronics |
DPCO PCB power relay,8A 5Vdc coil | RS |
Relay, General Purpose, 8A, 5V, DPDT, Solder Pin, Through-Hole, RT2 Series | TE Connectivity RTE24005 | RS Americas |
Electromechanical Relay DPDT 15A 5VDC 62Ohm Through Hole | Avnet America |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTE24005?
Additional datasheets, footprints and schematics for RTE24005 are listed on our Part Details page. You can also find images and similar parts to RTE24005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24005 fall under?
The RTE24005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24005 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24005 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for RTE24005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24005 often in real-time on the comparison pages.
What if I can't find stock of RTE24005?
You can fill out our help required form which you can use to request a quote for RTE24005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.