Status: | Unknown |
---|---|
Series: | Power PCB Relay RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.61
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 20A |
Product Range | Power PCB Relay RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay, Spst-No, 277Vac, 24Vdc, 20A | Newark Electronics |
RELAY, SPST-NO, 277VAC, 24VDC, 20A | element14 |
POWER RELAY 24V 16A 1NO THT | TTI Europe |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet America |
RELAY, INDUSTRIAL, GENERAL PURPOSE, 16A, SPST-NO, PCB MOUNT | TE Connectivity RTD34024F | RS Americas |
Where can I find additional details, specifications and documents for a RTD34024F?
Additional datasheets, footprints and schematics for RTD34024F are listed on our Part Details page. You can also find images and similar parts to RTD34024F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD34024F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD34024F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD34024F fall under?
The RTD34024F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTD34024F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD34024F you can contact the distributor directly for product support, shipping queries etc.
Is the RTD34024F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTD34024F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for RTD34024F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD34024F often in real-time on the comparison pages.
What if I can't find stock of RTD34024F?
You can fill out our help required form which you can use to request a quote for RTD34024F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.