Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$5.03
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$9.75 |
53
|
Buy Now | |
Newark Electronics | US$5.87 |
1,205
|
Buy Now | |
element14 | US$5.67 |
1,205
|
Buy Now | |
Farnell | US$7.29 |
1,205
|
Buy Now | |
Rapid Electronics | US$8.38 |
844
|
Buy Now | |
TE Store | US$12.55 |
275
|
Buy Now | |
Avnet America | US$8.89 |
-
|
Buy Now | |
RS Americas | US$8.51 |
-
|
Buy Now | |
TTI Europe | US$5.03 |
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Power Relay, Spdt, 16A, 250V, Th Rohs Compliant: Yes |Schrack Te Connectivity RTD14730 | Newark Electronics |
POWER RELAY, SPDT, 16A, 250V, TH | Farnell |
General Purpose Relays SPDT 16A 230VAC Power PCB | Rapid Electronics |
RTD14730 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .74 VA Coil Resistance: 32500 Ω Standard Monostable, AC .5 – 1 VA .74 VA | Power Relay | Part Number: RTD14730 | Internal Number: 7-1393238-7 | TE Connectivity | TE Store |
SPDT PCB relay,washtight,5mm,16A 230Vac | RS |
Electromechanical Relay SPDT 16A 230VAC 32.5KOhm Through Hole | Avnet America |
SPDT PCB Mount Relay Through Hole, 230V | TE Connectivity RTD14730 | RS Americas |
POWER RELAY 230AC 16A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RTD14730?
Additional datasheets, footprints and schematics for RTD14730 are listed on our Part Details page. You can also find images and similar parts to RTD14730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD14730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD14730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD14730 fall under?
The RTD14730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTD14730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD14730 you can contact the distributor directly for product support, shipping queries etc.
Is the RTD14730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTD14730 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and TE Store have stock available or on a lead time for RTD14730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD14730 often in real-time on the comparison pages.
What if I can't find stock of RTD14730?
You can fill out our help required form which you can use to request a quote for RTD14730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.